CEI - EN 60947-1/A2
Low-voltage switchgear and controlgear Part 1: General rules
| Organization: | CEI |
| Publication Date: | 1 May 2015 |
| Status: | inactive |
| Page Count: | 60 |
| ICS Code (Low voltage switchgear and controlgear): | 29.130.20 |
scope:
Scope and object
Replace the existing text of this subclause by the following new text:
This standard applies, when required by the relevant product standard, to low-voltage switchgear and controlgear hereinafter referred to as "equipment" or "device" and intended to be connected to circuits the rated voltage of which does not exceed 1 000 V a.c. or 1 500 V d.c.
This standard states the general rules and common safety requirements for low-voltage switchgear and controlgear, including:
- definitions;
- characteristics;
- information supplied with the equipment;
- normal service, mounting and transport conditions;
- constructional and performance requirements;
- verification of characteristics and performance;
- environmental aspects.
This standard does not apply to low-voltage switchgear and controlgear assemblies which are dealt with in IEC 61439 series, as applicable.
Document History