CEI EN 61937-5

Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 Part 5: Non-linear PCM bitstreams according to the DTS (Digital Theater Systems) format(s)

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 September 2012
Status: active
Page Count: 22
scope:

This part of IEC 61937 describes audio bitstreams encoded according to the Digital Theater Systems (DTS) format data-types I, II, III, and IV.

Document History

CEI EN 61937-5
September 1, 2012
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 Part 5: Non-linear PCM bitstreams according to the DTS (Digital Theater Systems) format(s)
This part of IEC 61937 describes audio bitstreams encoded according to the Digital Theater Systems (DTS) format data-types I, II, III, and IV.
May 1, 2003
Digital audio - Interface for non-linear PCM encoded audio bitstreams applying IEC 60958 - Part 5: Non-linear PCM bitstreams according to the DTS (Digital Theater Systems) format(s)
La presente Parte della Norma CEI EN 61937 specifica il metodo secondo cui un flusso di dati audio PCM non lineare codificato secondo il formato DTS passa attraverso l’interfaccia audio digitale...

References

Advertisement