CEI - EN 50526-1
Railway applications - Fixed installations - D.C. surge arresters and voltage limiting devices Part 1: Surge arresters
inactive
| Organization: | CEI |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Fuses and other overcurrent protection devices): | 29.120.50 |
| ICS Code (Electric traction equipment): | 29.280 |
scope:
This European Standard applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on d.c. systems with nominal voltage up to 3 kV.
Document History
April 1, 2013
Railway applications - Fixed installations - D.C. surge arresters and voltage limiting devices Part 1: Surge arresters
This European Standard applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on d.c. systems with nominal voltage up to 3 kV.
EN 50526-1
September 1, 2012
Railway applications - Fixed installations - D.C. surge arresters and voltage limiting devices Part 1: Surge arresters
This European Standard applies to non-linear metal-oxide resistor type surge arresters without spark gaps designed to limit voltage surges on d.c. systems with nominal voltage up to 3 kV.