CEI EN 61300-3-7

Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 August 2012
Status: active
Page Count: 38
ICS Code (Fibre optic interconnecting devices): 33.180.20
scope:

This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(λ) and return loss RL(λ ), of single-mode passive optical components (POC) used in fibre-optic (FO) telecommunications. It is not, however, applicable to dense wavelength division multiplexing (DWDM) devices. Measurement methods of wavelength dependence of attenuation of DWDM devices are described in IEC 61300-3-29. Definition of WDM device types is given in IEC 62074-1.

Three measurement cases are herein considered:

• Measurement of A(λ ) only;

• Measurement of RL(λ ) only;

• Measurement of A(λ ) and RL(λ ) at the same time.

These measurements may be performed in one direction (unidirectional) or bi-directionally.

Document History

July 1, 2022
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes methods available to measure the wavelength dependence of attenuation and return loss of two-port, single mode passive optical components. It is not, however,...
CEI EN 61300-3-7
August 1, 2012
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss of single mode components
This part of IEC 61300-3 describes the various methods available to measure the wavelength dependence of attenuation A(λ) and return loss RL(λ ), of single-mode passive optical components (POC) used...
October 1, 2002
Fibre optic interconnecting devices and passive components - Basic test and measurement procedures - Part 3-7: Examinations and measurements - Wavelength dependence of attenuation and return loss
Le Norme della serie EN 61300 contengono informazioni di carattere generale, nonché procedure per prove ambientali e metodi di misura relativi ai componenti passivi per fibre ottiche. La Norma EN...

References

Advertisement