CEI EN 62074-1
Fibre optic interconnecting devices and passive components - Fibre optic WDM devices Part 1: Generic specification
active, Most Current
Buy Now
| Organization: | CEI |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 62 |
| ICS Code (Fibre optic interconnecting devices): | 33.180.20 |
| ICS Code (Fibre optic systems in general): | 33.180.01 |
scope:
This part of IEC 62074 applies to fibre optic wavelength division multiplexing (WDM) devices. These have all of the following general features:
- they are passive, in that they contain no optoelectronic or other transducing elements; however they may use temperature control only to stabilize the device characteristics;
- they exclude any optical switching functions; they have three or more ports for the entry and/or exit of optical power, and share optical power among these ports in a predetermined fashion depending on the wavelength;
- the ports are optical fibres, or optical fibre connectors.
This standard establishes uniform requirements for the following:
- optical, mechanical and environmental properties.
Document History
CEI EN 62074-1
November 1, 2014
Fibre optic interconnecting devices and passive components - Fibre optic WDM devices Part 1: Generic specification
This part of IEC 62074 applies to fibre optic wavelength division multiplexing (WDM) devices. These have all of the following general features:
they are passive, in that they contain no...
April 1, 2011
Fibre optic interconnecting devices and passive components - Fibre optic WDM devices Part 1: Generic specification
La Norma si applica a componenti per fibre ottiche del tipo Multiplazione a Divisione di Lunghezza d'Onda (WDM). In particolare tali componenti sono di tipo passivo, e quindi non contengono elementi...