CEI EN 61753-081-2

Fibre optic interconnecting devices and passive components - Performance standard Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category C - Controlled environments

active, Most Current
Buy Now
Organization: CEI
Publication Date: 1 January 2015
Status: active
Page Count: 24
ICS Code (Fibres and cables): 33.180.10
scope:

This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤N ≤64) DWDM (dense wavelength division multiplexing) device with channel spacing of 50 GHz, 100 GHz or 200 GHz needs to satisfy in order to be categorized as meeting the requirements of category C - Controlled environment. The requirements are given for the DWDM devices with Gaussian passband profile and flat-top passband profile. The requirements cover devices with single-mode nonconnectorized pigtails and no circuit board.

Document History

CEI EN 61753-081-2
January 1, 2015
Fibre optic interconnecting devices and passive components - Performance standard Part 081-2: Non-connectorized single-mode fibre optic middle-scale 1 x N DWDM devices for category C - Controlled environments
This part of IEC 61753 contains the minimum initial test and measurement requirements and severities which a fibre optic middle-scale 1 × N (16 ≤N ≤64) DWDM (dense wavelength division multiplexing)...

References

Advertisement