DOD - SMD 5962-91531

MICROCIRCUIT, DIGITAL, , ECL, HEX ECL-TO-TTL TRANSLATOR, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 12 September 2012
Status: inactive
Page Count: 14
scope:

This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

September 17, 2018
MICROCIRCUIT, DIGITAL, , ECL, HEX ECL-TO-TTL TRANSLATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
SMD 5962-91531
September 12, 2012
MICROCIRCUIT, DIGITAL, , ECL, HEX ECL-TO-TTL TRANSLATOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
January 29, 2004
MICROCIRCUIT, DIGITAL, ECL, HEX ECL-TO-TTL TRANSLATOR, MONOLITHIC SILICON
A description is not available for this item.
January 22, 1993
MICROCIRCUIT, DIGITAL, ECL, HEX ECL-TO-TTL TRANSLATOR, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement