CEN - EN ISO 7866
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing
inactive
| Organization: | CEN |
| Publication Date: | 1 September 2012 |
| Status: | inactive |
| Page Count: | 72 |
| ICS Code (Pressure vessels): | 23.020.30 |
scope:
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless aluminium alloy gas cylinders of water capacities up to and including 150 litres for compressed, liquefied and dissolved gases for worldwide use (normally up to +65 °C).
Document History
September 1, 2012
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless...
EN ISO 7866
September 1, 2012
Gas cylinders - Refillable seamless aluminium alloy gas cylinders - Design, construction and testing
This International Standard specifies minimum requirements for the material, design, construction and workmanship, manufacturing processes and tests at time of manufacture of refillable seamless...