ITU-T Z.107

Specification and Description Language - Object-oriented data in SDL-2010

inactive
Buy Now
Organization: ITU-T
Publication Date: 1 April 2012
Status: inactive
Page Count: 18
scope:

This Recommendation defines the object-oriented data features of the Specification and Description Language. The features defined in this document include: polymorphic object-oriented data including virtual methods, multiple inheritance of abstract types, run-time type identification and type coercion, as well as accessing data values by references.

Without these features the language would afford limited scalability and be unsuitable for the definition of real-time embedded software applications. For this reason, specifications in the Specification and Description Language use ITU-T Z.107 features. Together with [ITU-T Z.100], [ITU-T Z.101], [ITU-T Z.102], [ITU-T Z.103], [ITU-T Z.104], [ITU-T Z.105] and [ITU-T Z.106], this Recommendation forms a reference manual for the language.

Document History

June 1, 2021
Specification and Description Language – Object-oriented data in SDL-2010
This Recommendation defines the object-oriented data features of the Specification and Description Language. The features defined in this document include: polymorphic object-oriented data including...
October 1, 2019
Specification and Description Language – Object-oriented data in SDL-2010
This Recommendation defines the object-oriented data features of the Specification and Description Language. The features defined in this document include: polymorphic object-oriented data including...
April 1, 2016
Specification and Description Language - Object-oriented data in SDL-2010
This Recommendation defines the object-oriented data features of the Specification and Description Language. The features defined in this document include: polymorphic object-oriented data including...
ITU-T Z.107
April 1, 2012
Specification and Description Language - Object-oriented data in SDL-2010
This Recommendation defines the object-oriented data features of the Specification and Description Language. The features defined in this document include: polymorphic object-oriented data including...
November 1, 1999
SDL with Embedded ASN.1
A description is not available for this item.

References

Advertisement