CENELEC - EN 60352-2

Solderless Connections - Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance

inactive
Organization: CENELEC
Publication Date: 1 October 1994
Status: inactive
Page Count: 56
ICS Code (Connecting devices): 29.120.20

Document History

May 1, 2006
Solderless Connections Part 2: Crimped Connections - General Requirements, Test Methods and Practical Guidance
Scope and object This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 c ross-section or solid wires of 0,25 mm to 3,6 mm diameter and...
May 1, 2006
Solderless Connections Part 2: Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.
October 1, 1994
Solderless Connections Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.
EN 60352-2
October 1, 1994
Solderless Connections - Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.
Advertisement