CENELEC - EN 60352-2
Solderless Connections Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
inactive
| Organization: | CENELEC |
| Publication Date: | 1 October 1994 |
| Status: | inactive |
| Page Count: | 61 |
| ICS Code (Connecting devices): | 29.120.20 |
Document History
May 1, 2006
Solderless Connections Part 2: Crimped Connections - General Requirements, Test Methods and Practical Guidance
Scope and object
This part of IEC 60352 is applicable to solderless crimped connections made with stranded wires of 0,05 mm2 to 10 mm2 c ross-section or solid wires of 0,25 mm to 3,6 mm diameter and...
May 1, 2006
Solderless Connections Part 2: Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.
EN 60352-2
October 1, 1994
Solderless Connections Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.
October 1, 1994
Solderless Connections - Part 2: Solderless Crimped Connections - General Requirements, Test Methods and Practical Guidance
A description is not available for this item.