CENELEC - EN 60917-2-5

Modular order for the development of mechanical structures for electronic equipment practices - Part 2-5: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Cabinet interface dimensions for miscellaneous equipment

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2012
Status: active
Page Count: 24
ICS Code (Mechanical structures for electronic equipment): 31.240
scope:

This part of the IEC 60917 series applies to a frame-based cabinet structure with the specification of interface dimensions for the installation of miscellaneous equipment. The frame structure provides the mounting planes with mounting points for the assembly of internal and external accessories. Unlike the existing standards IEC 60917-2-1 and IEC 60297-3-100, this standard allows cover parts like top covers and front/rear doors to exceed the cabinet's external coordination dimensions.

Document History

EN 60917-2-5
October 1, 2012
Modular order for the development of mechanical structures for electronic equipment practices - Part 2-5: Sectional specification - Interface co-ordination dimensions for the 25 mm equipment practice - Cabinet interface dimensions for miscellaneous equipment
This part of the IEC 60917 series applies to a frame-based cabinet structure with the specification of interface dimensions for the installation of miscellaneous equipment. The frame structure...

References

Advertisement