ASSE 1057
Performance Requirements for Freeze Resistant Sanitary Yard Hydrants with Backflow Protection
| Organization: | ASSE |
| Publication Date: | 1 July 2012 |
| Status: | active |
| Page Count: | 28 |
scope:
Description
This standard covers design and performance requirements for freeze resistant sanitary yard hydrants to prevent backflow due to backsiphonage and backpressure. These units shall be classified as follows:
a) Type 1 devices shall consist of two independent checks, force loaded or biased to a closed position, with an atmospheric vent located between the two check valves, which is force loaded or biased to an open position, and a means for attaching a hose. When the hose is attached, the Type 1 device shall be freeze resistant.
b) Type 2 devices shall consist of two independent checks, force loaded or biased to a closed position, with an atmospheric vent located between the two check valves, which is force loaded or biased to an open position, and a means for attaching a hose. When the hose is removed, the Type 2 device shall be freeze resistant.
c) Type 3 devices shall consist of one check valve, force loaded or biased to a closed position, with an atmospheric vent, which is force loaded or biased to an open position, and means for attaching a hose. When the hose is attached, the Type 3 device shall be freeze resistant.
d) Type 4 devices shall consist of one check valve, force loaded or biased to a closed position, with an atmospheric vent, which is force loaded or biased to an open position, and a means for attaching a hose. When the hose is removed, the Type 4 device shall be freeze resistant.
e) Type 5 devices shall consist of a removable mechanical backflow protection device with at least one check valve, force loaded or biased to a closed position, and an atmospheric vent, which is force loaded or biased to an open position, and a means for attaching a hose. When the hose and backflow protection is removed, the Type 5 device shall be freeze resistant and shall not allow a hose to be attached.
Pressure
Operating Pressure Range
The devices shall be designed for a minimum working pressure range of 20.0 psi to 100.0 psi (137.9 kPa to 689.5 kPa) or the manufacturer's maximum rated pressure, whichever is greater.
Temperature Range
The devices shall be designed for flow temperatures of 40.0 °F to 140.0 °F (4.4 °C to 60.0 °C) or the manufacturer's maximum rated temperature, whichever is greater.
Connections
Outlet Thread
Garden hose connection threads shall be 3/4 NH or 1 NH garden hose couplings in compliance with ASME B1.20.7.
Inlet Threads
Pipe threads shall comply with ASME B1.20.1.
Water Flow Capacity and Pressure Loss
Devices shall meet the flow rates and pressure losses that are referenced in Table 1.
Installation and Service
Devices shall be designed and built such that, after installation, repair or replacement of the elastomeric parts shall be accomplished without the need to excavate the soil surrounding the hydrant.
Document History