ASSE 1057
Performance Requirements for Freeze Resistant Sanitary Yard Hydrants with Backflow Protection
| Organization: | ASSE |
| Publication Date: | 1 February 2001 |
| Status: | inactive |
| Page Count: | 28 |
scope:
Description
Performance Requirements for Freeze Resistant Sanitary Yard Hydrant with Backflow Protection
These devices are to supply potable water without danger of damage to the hydrant due to freezing, to provide protection of the potable water supply from contamination due to ground water, and to prevent backflow in accordance with the backflow prevention device selected. These devices shall only be used on systems where the low-head backpressure does not exceed that generated by an elevated hose equal to or less than 3 m (10 ft) in height. This device shall not be subjected to continuous pressure.
Document History