ASD-STAN - PREN 4694
Aerospace series Tie rod with integrated bolts Assembly code D, E and F
inactive
| Organization: | ASD-STAN |
| Publication Date: | 1 October 2012 |
| Status: | inactive |
| Page Count: | 20 |
scope:
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range - 55 °C to 85 °C. The rod ends should not be screwed completely apart.
Document History
April 1, 2015
Aerospace series Tie rod with integrated bolts Assembly code D, E and F
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...
PREN 4694
October 1, 2012
Aerospace series Tie rod with integrated bolts Assembly code D, E and F
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...