ASD-STAN PREN 4694

Aerospace series Tie rod with integrated bolts Assembly code D, E and F

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 April 2015
Status: active
Page Count: 21
scope:

This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature range  -55 °C to 85 °C. The rod ends should not be screwed completely apart.

Document History

ASD-STAN PREN 4694
April 1, 2015
Aerospace series Tie rod with integrated bolts Assembly code D, E and F
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...
October 1, 2012
Aerospace series Tie rod with integrated bolts Assembly code D, E and F
This standard specifies the dimensions and tolerances of rod assemblies for aerospace applications with two adjustable ends with integrated bolts for interior and sub structure in the temperature...

References

Advertisement