DSF/FprEN 14908-2

Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication

inactive
Organization: DS
Status: inactive
Page Count: 21
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
scope:

This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in commercial Building Automation, Controls and Building Management and is used in conjunction with FprEN 14908-1:2012. The channel supports communication at 78,125 kbit/s between multiple nodes, each of which consists of a transceiver, a protocol processor, an application processor, a power supply, and application electronics. This European Standard covers the complete physical layer (OSI Layer 1), including the interface to the Media Access Control (MAC) sub-layer and the interface to the medium. Parameters that are controlled by other layers but control the operation of the physical layer are also specified.

Document History

May 14, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication
This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in commercial Building Automation, Controls and Building...
January 17, 2006
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication
This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel and serves as a companion European Standard to prEN14908-1. The channel supports communication...
DSF/FprEN 14908-2
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication
This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in commercial Building Automation, Controls and Building...
Advertisement