DS/EN 14908-2

Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication

active, Most Current
Buy Now
Organization: DS
Publication Date: 14 May 2014
Status: active
Page Count: 22
ICS Code (Installations in buildings in general): 91.140.01
ICS Code (Automatic controls for household use): 97.120
ICS Code (IT applications in other fields): 35.240.99
scope:

This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in commercial Building Automation, Controls and Building Management and is used in conjunction with EN 14908-1:2014. The channel supports communication at 78,125 kbit/s between multiple nodes, each of which consists of a transceiver, a protocol processor, an application processor, a power supply, and application electronics. This European Standard covers the complete physical layer (OSI Layer 1), including the interface to the Media Access Control (MAC) sub-layer and the interface to the medium. Parameters that are controlled by other layers but control the operation of the physical layer are also specified.

Document History

DS/EN 14908-2
May 14, 2014
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication
This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in commercial Building Automation, Controls and Building...
January 17, 2006
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication
This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel and serves as a companion European Standard to prEN14908-1. The channel supports communication...
Open Data Communication in Building Automation, Controls and Building Management - Control Network Protocol - Part 2: Twisted Pair Communication
This European Standard specifies the control network protocol (CNP) free-topology twisted-pair channel for networked control systems in commercial Building Automation, Controls and Building...
Advertisement