DLA - DESC-DWG-94028

FILTER, EMI AND TRANSIENT SUPPRESSION, HYBRID

inactive
Organization: DLA
Publication Date: 24 August 1994
Status: inactive
Page Count: 7
scope:

This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters with transient protection and processed in accordance with MIL-H-38534. Two product assurance classes consisting of military high reliability (device class H) and space application (device class K) and a choice of lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of radiation hardness assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class H and class K RHA marked devices shall meet the MIL-H-38534 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type shall identify the circuit function as follows.

Device type Generic number Circuit function 01 FM-704A EMI filter, transient suppression module

The device class designator shall be a single letter identifying the product assurance level as follows.

Device class Device requirements documentation H or K Certification and qualification to MIL-H-38534

The case outline shall be as designated in MIL-STD-1835, and as follows.

Outline letter Case outline X 2.89″ × 1.124″ × .405″ (see figure 1)

The lead finish shall be as specified in MIL-H-38534 for class H and class K. Finish letter "X" shall not be marked on the filter or its packaging. The "X" designation is for use when lead finishes A, B, or C are considered acceptable and interchangeable without preference.

Input voltage - - - - - - - - - - - - - - - - - - +50 V dc Transient voltage - - - - - - - - - - - - - - - - 450 V dc Input current - - - - - - - - - - - - - - - - - - 2.5 A Power dissipation Transient - - - - - - - - - - - - - - - - - - - 500 W Continuous - - - - - - - - - - - - - - - - - - 15 W Lead temperature (soldering, 10 seconds) - - - - +300°C Storage temperature - - - - - - - - - - - - - - −65°C to +150°C

Input voltage - - - - - - - - - - - - - - - - - - +16 V dc to +40 V dc Case operating temperature range - - - - - - - - −55°C to +125°C

intended Use:

Filters conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

July 21, 2021
FILTER, EMI and TRANSIENT SUPPRESSION, HYBRID
Scope. This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance...
February 17, 2016
FILTER, EMI and TRANSIENT SUPPRESSION, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
January 6, 2011
FILTER, EMI and TRANSIENT SUPPRESSION, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
July 12, 2005
FILTER, EMI AND TRANSIENT SUPPRESSION, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters to be processed in accordance with MIL-PRF-38534. Two product assurance classes...
August 4, 2000
FILTER, EMI AND TRANSIENT SUPPRESSION, HYBRID
A description is not available for this item.
October 31, 1994
FILTER, EMI AND TRANSIENT SUPPRESSION, HYBRID
A description is not available for this item.
DESC-DWG-94028
August 24, 1994
FILTER, EMI AND TRANSIENT SUPPRESSION, HYBRID
This drawing describes the requirements for hybrid microcircuit electromagnetic interference (EMI) suppression filters with transient protection and processed in accordance with MIL-H-38534. Two...

References

Advertisement