IEC 60721-2-7

Classification of Environmental Conditions Part 2: Environmental Conditions Appearing in Nature Fauna and Flora

inactive
Buy Now
Organization: IEC
Publication Date: 1 January 1987
Status: inactive
Page Count: 16
ICS Code (Environmental testing): 19.040
scope:

This part of the standard presents fauna and flora, including fungus, appearing in nature and describes influences emanating from these environmental parameters. It is intended to be used as part of the background information when selecting appropriate severities for product application.

When selecting severities of parameters related to fauna and flora for product application, the specifications given in IEC Publication 721 -1 should be applied.

Document History

March 1, 2018
Classification of environmental conditions – Part 2-7: Environmental conditions appearing in nature – Fauna and flora
This document addresses the occurrence of fauna and flora, including its main effects on electrotechnical products. Exposure and damage from the effects of fauna and flora can occur at almost any...
IEC 60721-2-7
January 1, 1987
Classification of Environmental Conditions Part 2: Environmental Conditions Appearing in Nature Fauna and Flora
This part of the standard presents fauna and flora, including fungus, appearing in nature and describes influences emanating from these environmental parameters. It is intended to be used as part of...

References

Advertisement