DIN EN 1554

Conveyor belts - Drum friction testing

inactive
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: inactive
Page Count: 15
ICS Code (Components for conveyors): 53.040.20
scope:

This European Standard describes a method of test to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary under a given tension, in surface contact around a rotating driven steel drum.

Means of varying the belt tension are described.

NOTE For certain belt types, due to their construction, it may not be possible to conduct this test due to the inability of the belt to comply with the requirements of 6.2.3.

Document History

DIN EN 1554
October 1, 2012
Conveyor belts - Drum friction testing
This European Standard describes a method of test to determine the propensity of a conveyor belt to generate heat flame or glow when held stationary under a given tension, in surface contact around a...
January 1, 1999
Conveyor belts - Drum friction testing
A description is not available for this item.

References

Advertisement