DIN EN ISO 13504
Dentistry - General requirements for instruments and related accessories used in dental implant placement and treatment (ISO 13504:2012)
| Organization: | DIN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 23 |
| ICS Code (Dental instruments): | 11.060.25 |
| ICS Code (Surgical instruments and materials): | 11.040.30 |
scope:
This International Standard specifies general requirements for the manufacture of instruments and related accessories used in the placement of dental implants and further manipulations of connecting parts in the craniofacial area.
It is applicable to single-use and reusable instruments, regardless of whether they are manually driven or connected to a power-driven system.
It is not applicable to the power-driven system itself, nor to the dental implant or to parts intended to be connected to the dental implant.
With regard to safety, this International Standard gives requirements for classification, intended performance, performance attributes, material selection, performance evaluation, manufacture, sterilization and information to be supplied by the manufacturer.
Document History