DIN EN ISO 17509
Dentistry - Torque transmitter for handpieces (ISO 17509:2016)
| Organization: | DIN |
| Publication Date: | 1 February 2017 |
| Status: | active |
| Page Count: | 12 |
| ICS Code (Dental instruments): | 11.060.25 |
scope:
This International Standard specifies requirements for torque transmitters to be used in oral implantology in conjunction with a dental handpiece as an accessory in the placement of dental implants and the further manipulation of connecting parts in the craniofacial area.
This International Standard applies to torque transmitters used for placement and for removal in the oral cavity of the patient which are connected to power-driven systems having torque control mechanism, but does not apply to the power-driven systems themselves.
This International Standard does not include the dental implant nor parts that would be connected to it.
With regard to safety, this International Standard gives requirements for classification, intended performance, performance attributes, material selection, performance evaluation, manufacture, reprocessing and information to be supplied by the manufacturer.
Document History