DIN EN ISO 16443
Dentistry - Vocabulary for dental implants systems and related procedure (ISO 16443:2014)
| Organization: | DIN |
| Publication Date: | 1 November 2014 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Dentistry in general): | 11.060.01 |
| ICS Code (Health care technology (Vocabularies)): | 01.040.11 |
scope:
This International Standard specifies terms and definitions for dental implants and for instruments, accessories, and the most commonly used clinical terms related to implant systems and procedures in dentistry. Grafting materials and membranes are excluded from this International Standard.
The following devices are also excluded from the scope of this International Standard.
Device specially designed to be placed within, through or upon the bones of the cranio-facial complex, the primary purpose of which is to provide anchorage for an epithesis (to replace for example: ears, noses and parts of eyes and orbital regions):
- epithesis implant;
- craniofacial implant;
- maxillofacial implant. Device specially designed to be placed within, through or upon the bones of the cranio-facial complex, the primary purpose of which is to provide anchorage for an orthodontic appliance:
- orthodontic implant1).
1) This definition supersedes the one given in ISO 1942.
Document History