DIN EN 15269-3
Extended application of test results for fire resistance and/or smoke control for door, shutter and openable window assemblies, including their elements of building hardware - Part 3: Fire resistance of hinged and pivoted timber doorsets and openable timber framed windows
| Organization: | DIN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 76 |
| ICS Code (Fire-resistance of building materials and elements): | 13.220.50 |
| ICS Code (Doors and windows): | 91.060.50 |
scope:
This European Standard covers hinged or pivoted doorsets with timber based leaves, timber framed glazed doors and openable timber framed windows. It prescribes the methodology for extending the application of test results obtained from fire resistance test(s) conducted in accordance with EN 1634-1. This standard covers doorsets with internal structural elements which are comprised of timber.
Subject to the completion of the appropriate test or tests, the extended application may cover all or some of the following examples:
- integrity (E), integrity/radiation (EW) or
integrity/insulation
- glazed elements including vision panels and framed glazed doorsets,
- louvres and/or vents;
- side, transom or overpanels;
- items of building hardware;
- decorative finishes;
- intumescent, smoke, draught or acoustic seals;
- alternative supporting construction(s).
The effect on the Classification 'C' for the doorsets following an extended application process is not addressed in this European Standard.
Document History