DIN EN 62106

Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz (IEC 100/2032/CD:2012)

inactive, Most Current
Organization: DIN
Publication Date: 1 October 2012
Status: inactive
Page Count: 342
ICS Code (Television and radio broadcasting): 33.170

Document History

DIN EN 62106
October 1, 2012
Specification of the Radio Data System (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 MHz to 108,0 MHz (IEC 100/2032/CD:2012)
A description is not available for this item.
May 1, 2009
Specification of the radio data system (RDS) for VHF/FM sound broadcasting in the frequency range from 87,5 to 108,0 MHz (TA1) (IEC 100/1454/CDV:2008); German version FprEN 62106:2008
A description is not available for this item.

References

Advertisement