DIN EN ISO 10993-12

Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:2012)

active, Most Current
Buy Now
Organization: DIN
Publication Date: 1 October 2012
Status: active
Page Count: 30
ICS Code (Biological evaluation of medical devices): 11.100.20
scope:

This part of ISO 10993 specifies requirements and gives guidance on the procedures to be followed in the preparation of samples and the selection of reference materials for medical device testing in biological systems in accordance with one or more parts of ISO 10993. Specifically, this part of ISO 10993 addresses the following:

- test sample selection;

- selection of representative portions from a device;

- test sample preparation;

- experimental controls;

- selection of, and requirements, for reference materials;

- preparation of extracts.

This part of ISO 10993 is not applicable to live cells, but can be relevant to the material or device component of combination products containing live cells.

Document History

August 1, 2021
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:2021)
A description is not available for this item.
August 1, 2019
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO/DIS 10993-12:2019); German and English version prEN ISO 10993-12:2019
A description is not available for this item.
DIN EN ISO 10993-12
October 1, 2012
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:2012)
This part of ISO 10993 specifies requirements and gives guidance on the procedures to be followed in the preparation of samples and the selection of reference materials for medical device testing in...
August 1, 2009
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:2007)
A description is not available for this item.
February 1, 2009
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:2007); English version prEN ISO 10993-12:2008, Amendment 1
A description is not available for this item.
February 1, 2008
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:2007)
A description is not available for this item.
March 1, 2005
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:2002)
A description is not available for this item.
December 1, 1996
Biological evaluation of medical devices - Part 12: Sample preparation and reference materials (ISO 10993-12:1996)
A description is not available for this item.

References

Advertisement