DSF/prEN 13523-3

Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison

inactive
Organization: DS
Status: inactive
Page Count: 10
ICS Code (Organic coatings): 25.220.60
ICS Code (Colours and measurement of light): 17.180.20
scope:

This part of EN 13523 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude of an acceptable colour difference are not covered by this method. Two appropriate methods are given in this part of EN 13523: a) instrumental colour difference measurement using a tristimulus colorimeter; b) instrumental colour difference measurement using a spectrophotometer or equivalent. Care shall be taken when measuring e.g. ? textured surfaces; ? fluorescent coatings; ? metameric coatings; ? multi-coloured, pearlescent, metallic or special colour effect coatings. In order to determine whether metamerism is present, the metamerism index is determined (see EN 13523-15) and/or a visual examination (see EN 13523-22) is performed with different artificial light sources.

Document History

October 18, 2021
Coil coated metals – Test methods – Part 3: Colour difference and metamerism – Instrumental comparison
This document specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate compared to another one used as a reference (usually...
June 26, 2014
Coil coated metals – Test methods – Part 3: Colour difference – Instrumental comparison
This part of EN 13523 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude...
March 9, 2001
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
This standard describes procedures for determining the instrumentel colour difference of an organic coating on a metallic substrate.
Coil coated metals – Test methods – Part 3: Colour difference – Instrumental comparison
This document specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate compared to another one used as a reference (usually...
DSF/prEN 13523-3
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
This part of EN 13523 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude...
Coil coated metals - Test methods - Part 3: Colour difference - Instrumental comparison
This part of EN 13523 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude...
Advertisement