DS/EN 13523-3
Coil coated metals – Test methods – Part 3: Colour difference – Instrumental comparison
| Organization: | DS |
| Publication Date: | 26 June 2014 |
| Status: | active |
| Page Count: | 14 |
| ICS Code (Organic coatings): | 25.220.60 |
scope:
This part of EN 13523 specifies procedures for determining the instrumental colour difference (CIELAB) of an organic coating on a metallic substrate. Establishing a standard as well as the magnitude of an acceptable colour difference are not covered by this method. Two appropriate methods are given in this part of EN 13523: a) instrumental colour difference measurement using a tristimulus colorimeter; b) instrumental colour difference measurement using a spectrophotometer or equivalent. Care shall be taken when measuring e.g. - textured surfaces; - fluorescent coatings; - metameric coatings; - multi-coloured, pearlescent, metallic or special colour effect coatings. In order to determine whether metamerism is present, the metamerism index is determined (see EN 13523-15) and/or a visual examination (see EN 13523-22) is performed with different artificial light sources.
Document History