SNV - SN EN ISO 8611-2

Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests

inactive
Organization: SNV
Publication Date: 1 October 2012
Status: inactive
Page Count: 24
ICS Code (General purpose pallets): 55.180.20
scope:

This part of ISO 8611 specifies the performance requirements to establish nominal loads for new flat pallets.

It also specifies the tests required for new flat pallets in various handling environments and the performance requirements for tests with payloads. It is not intended to apply to pallets with a fixed superstructure or a rigid, self-supporting container that can be mechanically attached to the pallet and which contributes to the strength of the pallet.

Document History

January 1, 2022
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests
This document specifies the performance requirements to establish nominal loads for new flat pallets. It also specifies the tests required for new flat pallets in various handling environments and...
August 1, 2016
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests; Amendment A1
A description is not available for this item.
SN EN ISO 8611-2
October 1, 2012
Pallets for materials handling - Flat pallets - Part 2: Performance requirements and selection of tests
This part of ISO 8611 specifies the performance requirements to establish nominal loads for new flat pallets. It also specifies the tests required for new flat pallets in various handling...

References

Advertisement