DS/EN 300019-1-7

Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-7: Classification of environmental conditions; Portable and non-stationary use

inactive
Organization: DS
Publication Date: 15 January 2004
Status: inactive
ICS Code (Telecommunications in general): 33.020
scope:

The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment during portable and non-stationary use including periods of transfer, down time, maintenance and repair at locations defined in clauses 3 to 5.

Document History

January 19, 2004
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-7: Classification of environmental conditions; Portable and non-stationary use
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
DS/EN 300019-1-7
January 15, 2004
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-7: Classification of environmental conditions; Portable and non-stationary use
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low...
Advertisement