DS/EN 300019-1-7 V2.1.4
Environmental Engineering (EE); Environmental conditions and environmental tests for telecommunications equipment; Part 1-7: Classification of environmental conditions; Portable and non-stationary use
| Organization: | DS |
| Publication Date: | 19 January 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document defines classes of environmental conditions and their severities to which telecommunication equipment may be exposed. The severities specified are those which will have a low probability of being exceeded; generally less than 1 %. The present document applies to equipment during portable and non-stationary use including periods of transfer, down time, maintenance and repair at locations defined in clauses 3 to 5.
Document History