ASSP - ANSI ASSP Z9.7
Recirculation of Air from Industrial Process Exhaust Systems
Organization: | ASSP |
Publication Date: | 1 January 2007 |
Status: | active |
Page Count: | 20 |
scope:
This standard established minimum criteria for the design and operation of a recirculating industrial process exhaust ventilation system used for contaminant control.
Purpose
The purpose of this standard is to establish minimum guidelines to determine:
- If the air from an industrial process can be passed through an air cleaning device and safely recirculated within the building;
- Appropriate methods and equipment are being used to identify the contaminants generated by an industrial process during normal and upset conditions; and
- Possible health and safety problems that shall be addressed if recirculation is to be used.