FORD WSK-M3G178-B1
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
| Organization: | FORD |
| Publication Date: | 8 November 2012 |
| Status: | inactive |
| Page Count: | 8 |
scope:
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable clear protective coating and backed with a pressure sensitive adhesive which is protected by a release paper.
Note: To differentiate between locations requiring chip resistant testing, a CAE model or equivalent will be used to determine chip performance based on vehicle design. Ford engineers will determine areas of high and low chip probability.
Document History