FORD WSK-M3G178-B1

TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 7 August 2003
Status: inactive
Page Count: 8
scope:

1. SCOPE

The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable clear protective coating and backed with a pressure sensitive adhesive which is protected by a release paper.

*To differentiate between locations requiring chip resistant testing, a CAE model or equivalent will be used to determine chip performance based on vehicle design. Ford engineers will determine areas of high and low chip probability.

Document History

January 7, 2020
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable...
November 8, 2012
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a durable...
FORD WSK-M3G178-B1
August 7, 2003
TAPE, DECORATIVE, PRESSURE SENSITIVE, EXTERIOR, LOW UV, VERTICAL APPLICATIONS (Below Greenhouse) ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are decorative tapes used for exterior applications, transparent or pigmented, which may be printed on the face side and may be covered with a...

References

Advertisement