ISO TS 14101

Surface characterization of gold nanoparticles for nanomaterial specific toxicity screening: FT-IR method

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 November 2012
Status: active
Page Count: 30
ICS Code (Physics. Chemistry): 07.030
scope:

This Technical Specification provides guidelines for the identification of the surface bound molecules using FT-IR of dehydrated gold nanoparticle (AuNPs) films both before and after nanomaterial (NM) cytotoxicity testing.

NOTE 1 AuNPs may have surface bound ligands prior to testing and may be additionally covered (or coated) with organic-or bio-molecules during the cytotoxicity test.

NOTE 2 Nucleic acids, amino acids, lipids or membrane components binding to AuNPs can be observed by FT-IR spectroscopy by detection of absorption bands corresponding to phosphodiester, amine or lipid, respectively, although the type of nucleic acids, proteins or lipid cannot be identified in detail based on IR spectra.

Document History

ISO TS 14101
November 1, 2012
Surface characterization of gold nanoparticles for nanomaterial specific toxicity screening: FT-IR method
This Technical Specification provides guidelines for the identification of the surface bound molecules using FT-IR of dehydrated gold nanoparticle (AuNPs) films both before and after nanomaterial...

References

Advertisement