CENELEC - EN 60317-50

Specifications for particular types of winding wires - Part 50: Glass-fibre wound silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200

active, Most Current
Organization: CENELEC
Publication Date: 1 October 2012
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The impregnating agent is silicone resin based.

NOTE For this type of wire, the heat shock test is inappropriate and therefore a heat shock temperature cannot be established. Consequently, a class based on the requirements for temperature index and heat shock temperature cannot be specified.

Document History

EN 60317-50
October 1, 2012
Specifications for particular types of winding wires - Part 50: Glass-fibre wound silicone resin or varnish impregnated, bare or enamelled round copper wire, temperature index 200
This part of IEC 60317 specifies the requirements of glass-fibre wound resin or varnish impregnated, bare, grade 1 or grade 2 enamelled round copper winding wire, temperature index 200. The...
February 1, 2000
Specifications for Particular Types of Windind Wires - Part 50: Glass-Fibre Wound Resin or Varnish Impregnated, Bare or Enamelled Round Copper Wire, Temperature Index 200
A description is not available for this item.

References

Advertisement