CENELEC - EN 60317-13

Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200

active, Most Current
Organization: CENELEC
Publication Date: 1 May 2010
Status: active
Page Count: 14
ICS Code (Wires): 29.060.10
scope:

This Part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which may be modified providing it retains the chemical identity of the original resin and meets all specified wire requirements. The superimposed coating is based on polyamideimide resin.

NOTE A modified resin is a resin that has undergone a chemical change, or contains one or more additives to enhance certain performance or application characteristics.

Class 200 is a thermal class that requires a minimum temperature index of 200 and a heat shock temperature of at least 220 °C.

The temperature in degrees Celsius corresponding to the temperature index is not necessarily that at which it is recommended that the wire be operated and this will depend on many factors, including the type of equipment involved.

The range of a nominal conductor diameters covered by this standard is as follows:

- Grade 1: 0,050 mm up to and including 2,000 mm;

- Grade 2: 0,050 mm up to and including 5,000 mm.

The nominal conductor diameters are specified in Clause 4 of IEC 60317-0-1.

Document History

EN 60317-13
May 1, 2010
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which...
November 1, 1994
Specifications for Particular Types of Winding Wires Part 13: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Copper Wire, Class 200
A description is not available for this item.
January 1, 1994
Specifications for Particular Types of Winding Wires Part 13: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Copper Wire, Class 200
A description is not available for this item.

References

Advertisement