CENELEC - EN 60317-13
Specifications for Particular Types of Winding Wires Part 13: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Copper Wire, Class 200
inactive
| Organization: | CENELEC |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 19 |
| ICS Code (Wires): | 29.060.10 |
Document History
May 1, 2010
Specifications for particular types of winding wires - Part 13: Polyester or polyesterimide overcoated with polyamide-imide enamelled round copper wire, class 200
This Part of IEC 60317 specifies the requirements of enamelled round copper winding wire of class 200 with a dual coating. The underlying coating is based on polyester or polyesterimide resin, which...
November 1, 1994
Specifications for Particular Types of Winding Wires Part 13: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Copper Wire, Class 200
A description is not available for this item.
EN 60317-13
January 1, 1994
Specifications for Particular Types of Winding Wires Part 13: Polyester or Polyesterimide Overcoated with Polyamide-Imide Enamelled Round Copper Wire, Class 200
A description is not available for this item.