DSF/ISO/IEC DIS 15118-3
Road vehicles - Vehicle to grid Communication Interface - Part 3: Physical and data link layer requirements
| Organization: | DS |
| Status: | inactive |
| Page Count: | 55 |
| ICS Code (Electric road vehicles): | 43.120 |
scope:
This part of this International Standard specifies the physical and data link layer for a high level communication, directly between battery electric vehicles (BEV) or plug-in hybrid electric vehicles (PHEV) , and the fixed electrical charging installation (Electric Vehicle Supply Equipment (EVSE)), used in addition to the Basic Signalling, as defined in [ISO-1]. It covers the overall information exchange between all actors involved in the electrical energy exchange. This International Standard is applicable for (manually) connected conductive charging. Only "[IEC-1] modes 3 and 4" EVSEs, with a High Level Communication module, are covered by this standard.
Document History