DS/ISO 15118-3

Road vehicles - Vehicle to grid communication interface - Part 3: Physical and data link layer requirements

active, Most Current
Buy Now
Organization: DS
Publication Date: 15 July 2015
Status: active
Page Count: 88
ICS Code (Electric road vehicles): 43.120
scope:

ISO 15118-3:2015 specifies the requirements of the physical and data link layer for a high-level communication, directly between battery electric vehicles (BEV) or plug-in hybrid electric vehicles (PHEV), termed as EV (electric vehicle) [ISO-1], based on a wired communication technology and the fixed electrical charging installation [Electric Vehicle Supply Equipment (EVSE)] used in addition to the basic signalling, as defined in [IEC-1]. It covers the overall information exchange between all actors involved in the electrical energy exchange. ISO 15118 (all parts) is applicable for manually connected conductive charging. Only "[IEC-1] modes 3 and 4" EVSEs, with a high-level communication module, are covered by this part of ISO 15118.

Document History

DS/ISO 15118-3
July 15, 2015
Road vehicles - Vehicle to grid communication interface - Part 3: Physical and data link layer requirements
ISO 15118-3:2015 specifies the requirements of the physical and data link layer for a high-level communication, directly between battery electric vehicles (BEV) or plug-in hybrid electric vehicles...
Road vehicles - Vehicle to grid Communication Interface - Part 3: Physical and data link layer requirements
This part of this International Standard specifies the physical and data link layer for a high level communication, directly between battery electric vehicles (BEV) or plug-in hybrid electric...

References

Advertisement