DOD - SMD 5962-91607

MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT UNIVERSAL SHIFT/STORAGE REGISTER WITH SYNCHRONOUS RESET AND COMMON I/O PINS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON

inactive
Buy Now
Organization: DOD
Publication Date: 23 November 2012
Status: inactive
Page Count: 16
scope:

This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). When available, a choice of Radiation Hardness Assurance (RHA) levels is reflected in the PIN.

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Document History

December 19, 2019
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT UNIVERSAL SHIFT/STORAGE REGISTER WITH SYNCHRONOUS RESET AND COMMON I/O PINS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
Scope. This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead...
SMD 5962-91607
November 23, 2012
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT UNIVERSAL SHIFT/STORAGE REGISTER WITH SYNCHRONOUS RESET AND COMMON I/O PINS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device class Q and M) and space application (device class V). A choice of case outlines and lead finishes are...
August 2, 2006
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT UNIVERSAL SHIFT/STORAGE REGISTER WITH SYNCHRONOUS RESET AND COMMON I/O PINS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
April 20, 1992
MICROCIRCUIT, DIGITAL, ADVANCED CMOS, 8-BIT UNIVERSAL SHIFT/STORAGE REGISTER WITH SYNCHRONOUS RESET AND COMMON I/O PINS, THREE-STATE OUTPUTS, TTL COMPATIBLE INPUTS, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes B, Q, and M) and...

References

Advertisement