ISO 10987

Earth-moving machinery - Sustainability - Terminology, sustainability factors and reporting

active, Most Current
Buy Now
Organization: ISO
Publication Date: 15 November 2012
Status: active
Page Count: 20
ICS Code (Earth-moving machinery): 53.100
scope:

This International Standard set out general principles for addressing the sustainability of the earth moving machinery defined in ISO 6165. It establishes a sustainability terminology, identifies significant sustainability factors for earth-moving machines and provides an example of a reporting format for sustainability information.

This International Standard is applicable to the development and manufacturing processes and the useful life and end-of-life if earth-moving machines.

Document History

ISO 10987
November 15, 2012
Earth-moving machinery - Sustainability - Terminology, sustainability factors and reporting
This International Standard set out general principles for addressing the sustainability of the earth moving machinery defined in ISO 6165. It establishes a sustainability terminology, identifies...

References

Advertisement