ISO 17989-1

Tractors and machinery for agriculture and forestry - Sustainability - Part 1: Principles

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2015
Status: active
Page Count: 22
ICS Code (Agricultural machines and equipment in general): 65.060.01
scope:

This part of ISO 17989 provides guidelines to assist designers and manufacturers of tractors and machinery for agriculture and forestry to integrate sustainability principles, practices and considerations into their organizations and processes. This part of ISO 17989 is specifically applicable to equipment used in the production of food, fibres, fuel and lumber for humans and livestock.

NOTE This part of ISO 17989 includes three different levels for the application: principles, recommendations and additional information (annexes).

This part of ISO 17989 is addressed to the organization management and provides guidance for considering sustainability aspects relevant for the organization and the product life cycle. It defines the factory gate as the system boundary (Figure 1).

This part of ISO 17989 is not applicable to contractual or regulatory purposes or to registration and certification.

Except when they are closely related to sustainability, this part of ISO 17989 does not address issues of occupational health and safety or operator safety aspects of a machine's design. Designers can find guidance on these issues in other International Standards.

Document History

ISO 17989-1
December 1, 2015
Tractors and machinery for agriculture and forestry - Sustainability - Part 1: Principles
This part of ISO 17989 provides guidelines to assist designers and manufacturers of tractors and machinery for agriculture and forestry to integrate sustainability principles, practices and...

References

Advertisement