NR/L2/SIG/30014/D120/TS4-01 ISSUE 1

Signal Works Equipment Housing Test Specification

inactive
Organization: NR
Publication Date: 1 June 2012
Status: inactive
Page Count: 4
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection

2. Wire Count and Continuity

3. Changeovers Preparation and On Site

4. Power Supplies - Earthing and Function Tests

5. Function Tests

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined in the last section of this specification.

Document History

Signalling Works Testing Handbook: Equipment Housing Signalling Works Test Specification
A description is not available for this item.
December 5, 2020
Signalling Works Testing Handbook: Equipment Housing Test Specification
A description is not available for this item.
September 6, 2014
Signalling Works Testing Handbook: Equipment Housing Signalling Works Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...
NR/L2/SIG/30014/D120/TS4-01 ISSUE 1
June 1, 2012
Signal Works Equipment Housing Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...

References

Advertisement