NR/L2/SIG/30014/D120/TS4

Signalling Works Testing Handbook: Equipment Housing Signalling Works Test Specification

inactive
Buy Now
Organization: NR
Publication Date: 6 September 2014
Status: inactive
Page Count: 4
scope:

General

This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing.

1. Inspection

2. Wire Count and Continuity

3. Changeovers Preparation and On Site

4. Power Supplies - Earthing and Function Tests

5. Function Tests

General definitions of terms are given in NR/L2/SIG/30014/E110, however terms specific to this specification are defined in the last section of this specification.

Document History

Signalling Works Testing Handbook: Equipment Housing Signalling Works Test Specification
A description is not available for this item.
December 5, 2020
Signalling Works Testing Handbook: Equipment Housing Test Specification
A description is not available for this item.
NR/L2/SIG/30014/D120/TS4
September 6, 2014
Signalling Works Testing Handbook: Equipment Housing Signalling Works Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...
Signal Works Equipment Housing Test Specification
General This test specification is formed of the following sections, which correlate to the competency levels identified in NR/L2/SIG/30014/B410 for this type of equipment or testing. 1. Inspection...

References

Advertisement