CEN - EN ISO 15027-2

Immersion suits - Part 2: Abandonment suits, requirements including safety

active, Most Current
Organization: CEN
Publication Date: 1 November 2012
Status: active
Page Count: 30
ICS Code (Protective clothing): 13.340.10
scope:

This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of cold water immersion, such as cold shock and hypothermia, including head, hand and feet protection.

It is applicable for dry and wet abandonment suits.

Constant wear suits are not covered by this part of ISO 15027. The requirements of constant wear suits are given in ISO 15027-1:2012. Test methods are given in ISO 15027-3:2012.

Document History

EN ISO 15027-2
November 1, 2012
Immersion suits - Part 2: Abandonment suits, requirements including safety
This part of ISO 15027 specifies performance and safety requirements for abandonment suits in emergency situations in work and leisure activities to protect the body of a user against the effects of...
March 1, 2002
Immersion Suits - Part 2: Abandonment Suits, Requirements Including Safety
A description is not available for this item.

References

Advertisement