AIA/NAS - NASM85730

NUT, SELF-LOCKING, SPLINE DRIVE, ASSEMBLED WASHER, NICKEL ALLOY 718, 220 KSI Ftu, 900 ºF

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 30 November 2012
Status: active
Page Count: 18
scope:

This specification covers self-locking Nickel Alloy 718 corrosion resistant nuts for use in temperatures up to and including 900 °F, in conjunction with expandable shank bolts conforming to MIL-B-85667.

Document History

NASM85730
November 30, 2012
NUT, SELF-LOCKING, SPLINE DRIVE, ASSEMBLED WASHER, NICKEL ALLOY 718, 220 KSI Ftu, 900 ºF
This specification covers self-locking Nickel Alloy 718 corrosion resistant nuts for use in temperatures up to and including 900 °F, in conjunction with expandable shank bolts conforming to...
March 1, 2000
Nut, Self-Locking, Spline Drive, Assembled Washer, Nickel Alloy 718, 220 KSI Ftu, 900 Degrees F, General Specification for
This specification covers self-locking Nickel Alloy 718 corrosion resistant nuts for use in temperatures up to and including 900° F, in conjunction with expandable shank bolts conforming to...

References

Advertisement