AIA/NAS - NASM85730

Nut, Self-Locking, Spline Drive, Assembled Washer, Nickel Alloy 718, 220 KSI Ftu, 900 Degrees F, General Specification for

inactive
Buy Now
Organization: AIA/NAS
Publication Date: 1 March 2000
Status: inactive
Page Count: 16
scope:

This specification covers self-locking Nickel Alloy 718 corrosion resistant nuts for use in temperatures up to and including 900° F, in conjunction with expandable shank bolts conforming to MIL-B-85667.

intended Use:

The nuts are intended for use in airframes and airborne mechanical systems in combination with high fatigue 220 KSI bolt applications where the maximum temperatures do not exceed 900°F.

Document History

November 30, 2012
NUT, SELF-LOCKING, SPLINE DRIVE, ASSEMBLED WASHER, NICKEL ALLOY 718, 220 KSI Ftu, 900 ºF
This specification covers self-locking Nickel Alloy 718 corrosion resistant nuts for use in temperatures up to and including 900 °F, in conjunction with expandable shank bolts conforming to...
NASM85730
March 1, 2000
Nut, Self-Locking, Spline Drive, Assembled Washer, Nickel Alloy 718, 220 KSI Ftu, 900 Degrees F, General Specification for
This specification covers self-locking Nickel Alloy 718 corrosion resistant nuts for use in temperatures up to and including 900° F, in conjunction with expandable shank bolts conforming to...

References

Advertisement