AIA/NAS - NA0009

NUT, SELF-LOCKING, 235 °C, METRIC, PROCUREMENT SPECIFICATION FOR

active, Most Current
Buy Now
Organization: AIA/NAS
Publication Date: 30 November 2012
Status: active
Page Count: 15
scope:

This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 235 °C in conjunction with bolts and screws having threads in accordance with FED-STD-H28/21.

Document History

NA0009
November 30, 2012
NUT, SELF-LOCKING, 235 °C, METRIC, PROCUREMENT SPECIFICATION FOR
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 235 °C in conjunction with bolts and screws having threads in accordance with...
January 1, 1990
Nuts, Self Locking, 235 Degrees C, Metric, Procurement Specification for
This specification covers the requirements for high quality, self-locking nuts for use in temperatures up to 235 degrees C in conjunction with bolts and screws having threads in accordance with...

References

Advertisement